Capital Lighting, Inc. 42193CMZ Semi-Flush Mts.-Drum Shade 618031

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cambridge Bronze Weight: 6.27 Product Name: Three Light Semi Flush UPC: 783927335294 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cambridge Bronze Weight: 6.27 Product Name: Three Light Semi Flush UPC: 783927335294 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42193CMZ Semi-Flush Mts.-Drum Shade - 618031 - Capital Lighting, Inc.
Columbus, OH, USA
42193CMZ Semi-Flush Mts.-Drum Shade
618031
42193CMZ Semi-Flush Mts.-Drum Shade 618031
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cambridge Bronze Weight: 6.27 Product Name: Three Light Semi Flush UPC: 783927335294 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cambridge Bronze
Weight: 6.27
Product Name: Three Light Semi Flush
UPC: 783927335294
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618031
Product Name 42193CMZ Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details