Capital Lighting, Inc. 42563OZ Semi-Flush Mts.-Bowl Style 618026

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.29 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 783927334273 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.29 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 783927334273 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42563OZ Semi-Flush Mts.-Bowl Style - 618026 - Capital Lighting, Inc.
Columbus, OH, USA
42563OZ Semi-Flush Mts.-Bowl Style
618026
42563OZ Semi-Flush Mts.-Bowl Style 618026
PRODUCT DETAILS / SPECS Width/Dia: 17.29 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 783927334273 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.29
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Olde Bronze
Weight: 5
Product Name: Three Light Semi Flush
UPC: 783927334273
Category: Semi-Flush
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618026
Product Name 42563OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details