Capital Lighting, Inc. 42583CH Mid. Chandeliers-Glass Up 618023

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.96 Height: 25.98 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 12 Product Name: Six Light Chandelier UPC: 783927333085 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.96 Height: 25.98 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 12 Product Name: Six Light Chandelier UPC: 783927333085 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42583CH Mid. Chandeliers-Glass Up - 618023 - Capital Lighting, Inc.
Columbus, OH, USA
42583CH Mid. Chandeliers-Glass Up
618023
42583CH Mid. Chandeliers-Glass Up 618023
PRODUCT DETAILS / SPECS Width/Dia: 25.96 Height: 25.98 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 12 Product Name: Six Light Chandelier UPC: 783927333085 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.96
Height: 25.98
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chrome
Weight: 12
Product Name: Six Light Chandelier
UPC: 783927333085
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618023
Product Name 42583CH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details