Capital Lighting, Inc. 42505OZ Mid. Chandeliers-Glass Up 618018

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 10.1 Product Name: Three Light Chandelier UPC: 783927331791 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 90``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 10.1 Product Name: Three Light Chandelier UPC: 783927331791 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 90``

Suppliers

Company
Product
Description
Supplier Links
42505OZ Mid. Chandeliers-Glass Up - 618018 - Capital Lighting, Inc.
Columbus, OH, USA
42505OZ Mid. Chandeliers-Glass Up
618018
42505OZ Mid. Chandeliers-Glass Up 618018
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.75 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 10.1 Product Name: Three Light Chandelier UPC: 783927331791 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 90``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.75
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Olde Bronze
Weight: 10.1
Product Name: Three Light Chandelier
UPC: 783927331791
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 90``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618018
Product Name 42505OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details