Capital Lighting, Inc. 42393CH Pendants-Glass Down 618012

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 33.60 Length 33.60 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 26 Product Name: Four Light Pendant UPC: 783927331890 Category: Pendants Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 42``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 33.60 Length 33.60 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 26 Product Name: Four Light Pendant UPC: 783927331890 Category: Pendants Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 42``

Suppliers

Company
Product
Description
Supplier Links
42393CH Pendants-Glass Down - 618012 - Capital Lighting, Inc.
Columbus, OH, USA
42393CH Pendants-Glass Down
618012
42393CH Pendants-Glass Down 618012
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 33.60 Length 33.60 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 26 Product Name: Four Light Pendant UPC: 783927331890 Category: Pendants Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 42``

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 33.60
Length 33.60
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 26
Product Name: Four Light Pendant
UPC: 783927331890
Category: Pendants
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 42``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618012
Product Name 42393CH Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details