Capital Lighting, Inc. 26521 Lamps-Table Lamps 617992

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Silver Champagne Weight: 14 Product Name: One Light Table Lamp UPC: 792977265215 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Silver Champagne Weight: 14 Product Name: One Light Table Lamp UPC: 792977265215 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26521 Lamps-Table Lamps - 617992 - Capital Lighting, Inc.
Columbus, OH, USA
26521 Lamps-Table Lamps
617992
26521 Lamps-Table Lamps 617992
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Silver Champagne Weight: 14 Product Name: One Light Table Lamp UPC: 792977265215 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.50
Length 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antiqued Silver Champagne
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977265215
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617992
Product Name 26521 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details