Capital Lighting, Inc. 26873 Lamps-Table Lamps 617969

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Ivory Weight: 15 Product Name: One Light Table Lamp UPC: 792977823972 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Ivory Weight: 15 Product Name: One Light Table Lamp UPC: 792977823972 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
26873 Lamps-Table Lamps - 617969 - Capital Lighting, Inc.
Columbus, OH, USA
26873 Lamps-Table Lamps
617969
26873 Lamps-Table Lamps 617969
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Ivory Weight: 15 Product Name: One Light Table Lamp UPC: 792977823972 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antiqued Ivory
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977823972
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617969
Product Name 26873 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details