Capital Lighting, Inc. 28233 Lamps-Floor Lamps 617968

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Length 69.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Reddish Brown Weight: 17 Product Name: One Light Floor Lamp UPC: 792977282335 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Length 69.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Reddish Brown Weight: 17 Product Name: One Light Floor Lamp UPC: 792977282335 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28233 Lamps-Floor Lamps - 617968 - Capital Lighting, Inc.
Columbus, OH, USA
28233 Lamps-Floor Lamps
617968
28233 Lamps-Floor Lamps 617968
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Length 69.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Reddish Brown Weight: 17 Product Name: One Light Floor Lamp UPC: 792977282335 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 69.00
Length 69.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Reddish Brown
Weight: 17
Product Name: One Light Floor Lamp
UPC: 792977282335
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617968
Product Name 28233 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details