Capital Lighting, Inc. 26874 Lamps-Table Lamps 617967

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Weight: 15 Product Name: One Light Table Lamp UPC: 792977268742 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Weight: 15 Product Name: One Light Table Lamp UPC: 792977268742 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
26874 Lamps-Table Lamps - 617967 - Capital Lighting, Inc.
Columbus, OH, USA
26874 Lamps-Table Lamps
617967
26874 Lamps-Table Lamps 617967
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.75 Length 29.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Weight: 15 Product Name: One Light Table Lamp UPC: 792977268742 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.75
Length 29.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ivory
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977268742
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617967
Product Name 26874 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details