Capital Lighting, Inc. 28232 Lamps-Floor Lamps 617965

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 68.00 Length 68.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blue Product Name: One Light Floor Lamp UPC: 792977282328 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 68.00 Length 68.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blue Product Name: One Light Floor Lamp UPC: 792977282328 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28232 Lamps-Floor Lamps - 617965 - Capital Lighting, Inc.
Columbus, OH, USA
28232 Lamps-Floor Lamps
617965
28232 Lamps-Floor Lamps 617965
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 68.00 Length 68.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blue Product Name: One Light Floor Lamp UPC: 792977282328 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 68.00
Length 68.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Blue
Product Name: One Light Floor Lamp
UPC: 792977282328
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617965
Product Name 28232 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details