Capital Lighting, Inc. 26872 Lamps-Table Lamps 617948

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tomato Red Weight: 18 Product Name: One Light Table Lamp UPC: 792977268728 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tomato Red Weight: 18 Product Name: One Light Table Lamp UPC: 792977268728 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
26872 Lamps-Table Lamps - 617948 - Capital Lighting, Inc.
Columbus, OH, USA
26872 Lamps-Table Lamps
617948
26872 Lamps-Table Lamps 617948
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tomato Red Weight: 18 Product Name: One Light Table Lamp UPC: 792977268728 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Tomato Red
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977268728
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617948
Product Name 26872 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details