Capital Lighting, Inc. 26792 Lamps-Table Lamps 617947

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 40.50 Length 40.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mossy Green Weight: 16 Product Name: One Light Table Lamp UPC: 792977267929 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 40.50 Length 40.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mossy Green Weight: 16 Product Name: One Light Table Lamp UPC: 792977267929 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26792 Lamps-Table Lamps - 617947 - Capital Lighting, Inc.
Columbus, OH, USA
26792 Lamps-Table Lamps
617947
26792 Lamps-Table Lamps 617947
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 40.50 Length 40.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mossy Green Weight: 16 Product Name: One Light Table Lamp UPC: 792977267929 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 40.50
Length 40.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mossy Green
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977267929
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617947
Product Name 26792 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details