Capital Lighting, Inc. 26794 Lamps-Table Lamps 617946

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aqua Blue Weight: 14 Product Name: One Light Table Lamp UPC: 792977267943 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aqua Blue Weight: 14 Product Name: One Light Table Lamp UPC: 792977267943 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26794 Lamps-Table Lamps - 617946 - Capital Lighting, Inc.
Columbus, OH, USA
26794 Lamps-Table Lamps
617946
26794 Lamps-Table Lamps 617946
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aqua Blue Weight: 14 Product Name: One Light Table Lamp UPC: 792977267943 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 39.00
Length 39.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aqua Blue
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977267943
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617946
Product Name 26794 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details