Capital Lighting, Inc. 26871 Lamps-Table Lamps 617945

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Metallic Silver Champagne Weight: 14 Product Name: One Light Table Lamp UPC: 792977823989 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Metallic Silver Champagne Weight: 14 Product Name: One Light Table Lamp UPC: 792977823989 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
26871 Lamps-Table Lamps - 617945 - Capital Lighting, Inc.
Columbus, OH, USA
26871 Lamps-Table Lamps
617945
26871 Lamps-Table Lamps 617945
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Metallic Silver Champagne Weight: 14 Product Name: One Light Table Lamp UPC: 792977823989 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.50
Length 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Metallic Silver Champagne
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977823989
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617945
Product Name 26871 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details