Capital Lighting, Inc. 26868 Lamps-Table Lamps 617941

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mottled Golden Bronze Weight: 21 Product Name: One Light Table Lamp UPC: 792977268681 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mottled Golden Bronze Weight: 21 Product Name: One Light Table Lamp UPC: 792977268681 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26868 Lamps-Table Lamps - 617941 - Capital Lighting, Inc.
Columbus, OH, USA
26868 Lamps-Table Lamps
617941
26868 Lamps-Table Lamps 617941
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mottled Golden Bronze Weight: 21 Product Name: One Light Table Lamp UPC: 792977268681 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.50
Length 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mottled Golden Bronze
Weight: 21
Product Name: One Light Table Lamp
UPC: 792977268681
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617941
Product Name 26868 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details