Capital Lighting, Inc. 29657 Lamps-Table Lamps 617938

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 39.25 Length 39.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15 Product Name: One Light Table Lamps UPC: 792977296578 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 39.25 Length 39.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15 Product Name: One Light Table Lamps UPC: 792977296578 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29657 Lamps-Table Lamps - 617938 - Capital Lighting, Inc.
Columbus, OH, USA
29657 Lamps-Table Lamps
617938
29657 Lamps-Table Lamps 617938
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 39.25 Length 39.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15 Product Name: One Light Table Lamps UPC: 792977296578 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 39.25
Length 39.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 15
Product Name: One Light Table Lamps
UPC: 792977296578
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617938
Product Name 29657 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details