Capital Lighting, Inc. 29280 Lamps-Table Lamps 617931

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Smoky Brown Weight: 11 Product Name: One Light Down Lighting Ceramic Table Lamp UPC: 792977292808 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Smoky Brown Weight: 11 Product Name: One Light Down Lighting Ceramic Table Lamp UPC: 792977292808 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29280 Lamps-Table Lamps - 617931 - Capital Lighting, Inc.
Columbus, OH, USA
29280 Lamps-Table Lamps
617931
29280 Lamps-Table Lamps 617931
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Smoky Brown Weight: 11 Product Name: One Light Down Lighting Ceramic Table Lamp UPC: 792977292808 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Smoky Brown
Weight: 11
Product Name: One Light Down Lighting Ceramic Table Lamp
UPC: 792977292808
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617931
Product Name 29280 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details