Capital Lighting, Inc. 29654 Lamps-Table Lamps 617930

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 41.50 Length 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Glass Weight: 19 Product Name: One Light Table Lamps UPC: 792977296547 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 41.50 Length 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Glass Weight: 19 Product Name: One Light Table Lamps UPC: 792977296547 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29654 Lamps-Table Lamps - 617930 - Capital Lighting, Inc.
Columbus, OH, USA
29654 Lamps-Table Lamps
617930
29654 Lamps-Table Lamps 617930
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 41.50 Length 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber Glass Weight: 19 Product Name: One Light Table Lamps UPC: 792977296547 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 41.50
Length 41.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Amber Glass
Weight: 19
Product Name: One Light Table Lamps
UPC: 792977296547
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617930
Product Name 29654 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details