Capital Lighting, Inc. 29758 Lamps-Table Lamps 617915

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Champagne and Rustic Bronze Product Name: One Light Table Lamps UPC: 792977297582 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Champagne and Rustic Bronze Product Name: One Light Table Lamps UPC: 792977297582 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29758 Lamps-Table Lamps - 617915 - Capital Lighting, Inc.
Columbus, OH, USA
29758 Lamps-Table Lamps
617915
29758 Lamps-Table Lamps 617915
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Champagne and Rustic Bronze Product Name: One Light Table Lamps UPC: 792977297582 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 33.75
Length 33.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antiqued Champagne and Rustic Bronze
Product Name: One Light Table Lamps
UPC: 792977297582
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617915
Product Name 29758 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details