Capital Lighting, Inc. 29719 Lamps-Table Lamps 617914

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mottled Brown Weight: 9 Product Name: One Light Table Lamps UPC: 792977297193 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mottled Brown Weight: 9 Product Name: One Light Table Lamps UPC: 792977297193 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
29719 Lamps-Table Lamps - 617914 - Capital Lighting, Inc.
Columbus, OH, USA
29719 Lamps-Table Lamps
617914
29719 Lamps-Table Lamps 617914
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mottled Brown Weight: 9 Product Name: One Light Table Lamps UPC: 792977297193 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 35.50
Length 35.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mottled Brown
Weight: 9
Product Name: One Light Table Lamps
UPC: 792977297193
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617914
Product Name 29719 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details