Capital Lighting, Inc. 29760 Lamps-Table Lamps 617909

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 13 Product Name: One Light Table Lamps UPC: 792977297605 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 13 Product Name: One Light Table Lamps UPC: 792977297605 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29760 Lamps-Table Lamps - 617909 - Capital Lighting, Inc.
Columbus, OH, USA
29760 Lamps-Table Lamps
617909
29760 Lamps-Table Lamps 617909
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Black Weight: 13 Product Name: One Light Table Lamps UPC: 792977297605 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 38.00
Length 38.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Black
Weight: 13
Product Name: One Light Table Lamps
UPC: 792977297605
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617909
Product Name 29760 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details