Capital Lighting, Inc. 29897-1 Lamps-Table Lamps 617901

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Weight: 12 Product Name: One Light Table Lamps UPC: 792977298978 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Weight: 12 Product Name: One Light Table Lamps UPC: 792977298978 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29897-1 Lamps-Table Lamps - 617901 - Capital Lighting, Inc.
Columbus, OH, USA
29897-1 Lamps-Table Lamps
617901
29897-1 Lamps-Table Lamps 617901
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Weight: 12 Product Name: One Light Table Lamps UPC: 792977298978 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 32.25
Length 32.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Black
Weight: 12
Product Name: One Light Table Lamps
UPC: 792977298978
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617901
Product Name 29897-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details