Capital Lighting, Inc. 3513CB-CR Semi-Flush Mts.-Bowl Style 617768

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield

Suppliers

Company
Product
Description
Supplier Links
3513CB-CR Semi-Flush Mts.-Bowl Style - 617768 - Capital Lighting, Inc.
Columbus, OH, USA
3513CB-CR Semi-Flush Mts.-Bowl Style
617768
3513CB-CR Semi-Flush Mts.-Bowl Style 617768
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 18.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chesterfield

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617768
Product Name 3513CB-CR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details