Capital Lighting, Inc. 3433GU-419-CR Sconces-Triple Candle 617762

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.75 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.75 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Umber

Suppliers

Company
Product
Description
Supplier Links
3433GU-419-CR Sconces-Triple Candle - 617762 - Capital Lighting, Inc.
Columbus, OH, USA
3433GU-419-CR Sconces-Triple Candle
617762
3433GU-419-CR Sconces-Triple Candle 617762
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.75 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Umber

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 24.75
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gilded Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617762
Product Name 3433GU-419-CR Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details