Capital Lighting, Inc. 1877CB-437-CR Sconces-Double Candle 617740

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.50 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chesterfield Product Name: Two Light Wall Fixture With Crystals
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.50 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chesterfield Product Name: Two Light Wall Fixture With Crystals

Suppliers

Company
Product
Description
Supplier Links
1877CB-437-CR Sconces-Double Candle - 617740 - Capital Lighting, Inc.
Columbus, OH, USA
1877CB-437-CR Sconces-Double Candle
617740
1877CB-437-CR Sconces-Double Candle 617740
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.50 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chesterfield Product Name: Two Light Wall Fixture With Crystals

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 18.50
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chesterfield
Product Name: Two Light Wall Fixture With Crystals

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617740
Product Name 1877CB-437-CR Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details