Capital Lighting, Inc. 3518CB-CR Island/Pool Table-3 Light Bar 617733

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 27.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 27.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield

Suppliers

Company
Product
Description
Supplier Links
3518CB-CR Island/Pool Table-3 Light Bar - 617733 - Capital Lighting, Inc.
Columbus, OH, USA
3518CB-CR Island/Pool Table-3 Light Bar
617733
3518CB-CR Island/Pool Table-3 Light Bar 617733
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 27.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 27.00
Extension: 13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chesterfield

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617733
Product Name 3518CB-CR Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details