Capital Lighting, Inc. 2325MN Flush Mounts-Bowl Style 617728

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Ceiling Fixture UPC: 841224075234 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Ceiling Fixture UPC: 841224075234 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2325MN Flush Mounts-Bowl Style - 617728 - Capital Lighting, Inc.
Columbus, OH, USA
2325MN Flush Mounts-Bowl Style
617728
2325MN Flush Mounts-Bowl Style 617728
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Ceiling Fixture UPC: 841224075234 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Matte Nickel
Product Name: Three Light Ceiling Fixture
UPC: 841224075234
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617728
Product Name 2325MN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details