Capital Lighting, Inc. 2325BC Flush Mounts-Bowl Style 617725

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Basic Black Product Name: Three Light Ceiling Fixture UPC: 841224075241 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Basic Black Product Name: Three Light Ceiling Fixture UPC: 841224075241 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2325BC Flush Mounts-Bowl Style - 617725 - Capital Lighting, Inc.
Columbus, OH, USA
2325BC Flush Mounts-Bowl Style
617725
2325BC Flush Mounts-Bowl Style 617725
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Basic Black Product Name: Three Light Ceiling Fixture UPC: 841224075241 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Basic Black
Product Name: Three Light Ceiling Fixture
UPC: 841224075241
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617725
Product Name 2325BC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details