Capital Lighting, Inc. 2323MN Flush Mounts-Bowl Style 617722

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Ceiling Fixture UPC: 841224075210 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Ceiling Fixture UPC: 841224075210 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2323MN Flush Mounts-Bowl Style - 617722 - Capital Lighting, Inc.
Columbus, OH, USA
2323MN Flush Mounts-Bowl Style
617722
2323MN Flush Mounts-Bowl Style 617722
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Ceiling Fixture UPC: 841224075210 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte Nickel
Product Name: Two Light Ceiling Fixture
UPC: 841224075210
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617722
Product Name 2323MN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details