Capital Lighting, Inc. 3543DS-CR Semi-Flush Mts.-Bowl Style 617717

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice

Suppliers

Company
Product
Description
Supplier Links
3543DS-CR Semi-Flush Mts.-Bowl Style - 617717 - Capital Lighting, Inc.
Columbus, OH, USA
3543DS-CR Semi-Flush Mts.-Bowl Style
617717
3543DS-CR Semi-Flush Mts.-Bowl Style 617717
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Spice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617717
Product Name 3543DS-CR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details