Capital Lighting, Inc. 3546DS-241-CR Mid. Chandeliers-Glass Up 617716

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Dark Spice
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Dark Spice

Suppliers

Company
Product
Description
Supplier Links
3546DS-241-CR Mid. Chandeliers-Glass Up - 617716 - Capital Lighting, Inc.
Columbus, OH, USA
3546DS-241-CR Mid. Chandeliers-Glass Up
617716
3546DS-241-CR Mid. Chandeliers-Glass Up 617716
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Dark Spice

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Dark Spice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617716
Product Name 3546DS-241-CR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details