Capital Lighting, Inc. 3547DS-CR Island/Pool Table-2 Light Bar 617713

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 25.50 Extension: 13.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Spice
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 25.50 Extension: 13.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Spice

Suppliers

Company
Product
Description
Supplier Links
3547DS-CR Island/Pool Table-2 Light Bar - 617713 - Capital Lighting, Inc.
Columbus, OH, USA
3547DS-CR Island/Pool Table-2 Light Bar
617713
3547DS-CR Island/Pool Table-2 Light Bar 617713
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 25.50 Extension: 13.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Spice

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 25.50
Extension: 13.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Spice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617713
Product Name 3547DS-CR Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details