Capital Lighting, Inc. 3554DS-424-CR Mid. Chandeliers-Candle 617712

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice

Suppliers

Company
Product
Description
Supplier Links
3554DS-424-CR Mid. Chandeliers-Candle - 617712 - Capital Lighting, Inc.
Columbus, OH, USA
3554DS-424-CR Mid. Chandeliers-Candle
617712
3554DS-424-CR Mid. Chandeliers-Candle 617712
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Dark Spice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617712
Product Name 3554DS-424-CR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details