Capital Lighting, Inc. 3552DS-438-CR Large Chandeliers-Candle 617710

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 47.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Dark Spice
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 47.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Dark Spice

Suppliers

Company
Product
Description
Supplier Links
3552DS-438-CR Large Chandeliers-Candle - 617710 - Capital Lighting, Inc.
Columbus, OH, USA
3552DS-438-CR Large Chandeliers-Candle
617710
3552DS-438-CR Large Chandeliers-Candle 617710
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 47.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Dark Spice

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 47.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Dark Spice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617710
Product Name 3552DS-438-CR Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details