Capital Lighting, Inc. 9341DS-CR Foyer/Hall Lanterns-Glass w/Frame 617705

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Spice
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Spice

Suppliers

Company
Product
Description
Supplier Links
9341DS-CR Foyer/Hall Lanterns-Glass w/Frame - 617705 - Capital Lighting, Inc.
Columbus, OH, USA
9341DS-CR Foyer/Hall Lanterns-Glass w/Frame
617705
9341DS-CR Foyer/Hall Lanterns-Glass w/Frame 617705
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Spice

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Dark Spice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617705
Product Name 9341DS-CR Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details