Capital Lighting, Inc. 3680CB-413 Large Chandeliers-Candle 617701

Description
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 71.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Chesterfield Product Name: 16 Light Chandelier UPC: 841224046357 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 71.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Chesterfield Product Name: 16 Light Chandelier UPC: 841224046357 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3680CB-413 Large Chandeliers-Candle - 617701 - Capital Lighting, Inc.
Columbus, OH, USA
3680CB-413 Large Chandeliers-Candle
617701
3680CB-413 Large Chandeliers-Candle 617701
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 71.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Chesterfield Product Name: 16 Light Chandelier UPC: 841224046357 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 57.00
Height: 71.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Chesterfield
Product Name: 16 Light Chandelier
UPC: 841224046357
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617701
Product Name 3680CB-413 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details