Capital Lighting, Inc. 8019-08 Mini Pendants-Rod 617296

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.00 Bulb Type: G8 Qty: 1 Wattage: 50 Finish: Chrome Weight: 4 Product Name: One Light Mini Pendant UPC: 8938300155 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.00 Bulb Type: G8 Qty: 1 Wattage: 50 Finish: Chrome Weight: 4 Product Name: One Light Mini Pendant UPC: 8938300155 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8019-08 Mini Pendants-Rod - 617296 - Capital Lighting, Inc.
Columbus, OH, USA
8019-08 Mini Pendants-Rod
617296
8019-08 Mini Pendants-Rod 617296
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.00 Bulb Type: G8 Qty: 1 Wattage: 50 Finish: Chrome Weight: 4 Product Name: One Light Mini Pendant UPC: 8938300155 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 11.00
Bulb
Type: G8
Qty: 1
Wattage: 50
Finish: Chrome
Weight: 4
Product Name: One Light Mini Pendant
UPC: 8938300155
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617296
Product Name 8019-08 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details