Capital Lighting, Inc. 8218-35 Foyer/Hall Lanterns-Open Frame 617293

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Oak Weight: 48 Product Name: Two Lights Chandelier UPC: 46335897915 Category: Chandelier Shipped Via: CC
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Oak Weight: 48 Product Name: Two Lights Chandelier UPC: 46335897915 Category: Chandelier Shipped Via: CC

Suppliers

Company
Product
Description
Supplier Links
8218-35 Foyer/Hall Lanterns-Open Frame - 617293 - Capital Lighting, Inc.
Columbus, OH, USA
8218-35 Foyer/Hall Lanterns-Open Frame
617293
8218-35 Foyer/Hall Lanterns-Open Frame 617293
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 60.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Oak Weight: 48 Product Name: Two Lights Chandelier UPC: 46335897915 Category: Chandelier Shipped Via: CC

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 60.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Antique Oak
Weight: 48
Product Name: Two Lights Chandelier
UPC: 46335897915
Category: Chandelier
Shipped Via: CC

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617293
Product Name 8218-35 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details