Capital Lighting, Inc. 8381-02 Sconces-Single Glass 617291

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: One Light Bath W/G Lights Shade UPC: 897821002265 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: One Light Bath W/G Lights Shade UPC: 897821002265 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8381-02 Sconces-Single Glass - 617291 - Capital Lighting, Inc.
Columbus, OH, USA
8381-02 Sconces-Single Glass
617291
8381-02 Sconces-Single Glass 617291
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Length 9.25 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: One Light Bath W/G Lights Shade UPC: 897821002265 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.25
Length 9.25
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 3
Product Name: One Light Bath W/G Lights Shade
UPC: 897821002265
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617291
Product Name 8381-02 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details