Capital Lighting, Inc. D1803 Lamps-Table Lamps 617172

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.39 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119021508 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.39 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119021508 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1803 Lamps-Table Lamps - 617172 - Capital Lighting, Inc.
Columbus, OH, USA
D1803 Lamps-Table Lamps
617172
D1803 Lamps-Table Lamps 617172
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.39 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119021508 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 23.39
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Weight: 4.5
Product Name: One Light Table Lamp
UPC: 748119021508
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617172
Product Name D1803 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details