Capital Lighting, Inc. D1820 Lamps-Table Lamps 617167

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 29.92 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 4.2 Product Name: One Light Table Lamp UPC: 748119021553 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 29.92 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 4.2 Product Name: One Light Table Lamp UPC: 748119021553 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1820 Lamps-Table Lamps - 617167 - Capital Lighting, Inc.
Columbus, OH, USA
D1820 Lamps-Table Lamps
617167
D1820 Lamps-Table Lamps 617167
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 29.92 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 4.2 Product Name: One Light Table Lamp UPC: 748119021553 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 29.92
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 4.2
Product Name: One Light Table Lamp
UPC: 748119021553
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617167
Product Name D1820 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details