Capital Lighting, Inc. D1833 Lamps-Table Lamps 617163

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 5 Product Name: One Light Table Lamp UPC: 748119021683 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 5 Product Name: One Light Table Lamp UPC: 748119021683 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1833 Lamps-Table Lamps - 617163 - Capital Lighting, Inc.
Columbus, OH, USA
D1833 Lamps-Table Lamps
617163
D1833 Lamps-Table Lamps 617163
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 5 Product Name: One Light Table Lamp UPC: 748119021683 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 5
Product Name: One Light Table Lamp
UPC: 748119021683
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617163
Product Name D1833 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details