Capital Lighting, Inc. D1837 Lamps-Desk/Piano Lamps 617162

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 2 Product Name: One Light Desk Lamp UPC: 748119021713 Category: Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 2 Product Name: One Light Desk Lamp UPC: 748119021713 Category: Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
D1837 Lamps-Desk/Piano Lamps - 617162 - Capital Lighting, Inc.
Columbus, OH, USA
D1837 Lamps-Desk/Piano Lamps
617162
D1837 Lamps-Desk/Piano Lamps 617162
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 2 Product Name: One Light Desk Lamp UPC: 748119021713 Category: Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 2
Product Name: One Light Desk Lamp
UPC: 748119021713
Category: Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617162
Product Name D1837 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details