Capital Lighting, Inc. D1818 Lamps-Table Lamps 617148

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.96 Height: 30.91 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 5 Product Name: One Light Table Lamp UPC: 748119021539 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.96 Height: 30.91 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 5 Product Name: One Light Table Lamp UPC: 748119021539 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1818 Lamps-Table Lamps - 617148 - Capital Lighting, Inc.
Columbus, OH, USA
D1818 Lamps-Table Lamps
617148
D1818 Lamps-Table Lamps 617148
PRODUCT DETAILS / SPECS Width/Dia: 14.96 Height: 30.91 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Weight: 5 Product Name: One Light Table Lamp UPC: 748119021539 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.96
Height: 30.91
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Weight: 5
Product Name: One Light Table Lamp
UPC: 748119021539
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617148
Product Name D1818 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details