Capital Lighting, Inc. D1808 Lamps-Table Lamps 617147

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.36 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel And Clear Crystal Weight: 6.3 Product Name: One Light Table Lamp UPC: 748119021577 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.36 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel And Clear Crystal Weight: 6.3 Product Name: One Light Table Lamp UPC: 748119021577 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1808 Lamps-Table Lamps - 617147 - Capital Lighting, Inc.
Columbus, OH, USA
D1808 Lamps-Table Lamps
617147
D1808 Lamps-Table Lamps 617147
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.36 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel And Clear Crystal Weight: 6.3 Product Name: One Light Table Lamp UPC: 748119021577 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.36
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel And Clear Crystal
Weight: 6.3
Product Name: One Light Table Lamp
UPC: 748119021577
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617147
Product Name D1808 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details