Capital Lighting, Inc. D1810 Lamps-Table Lamps 617146

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.54 Height: 29.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Clear Crystal And Polished Nickel Weight: 10 Product Name: Two Light Table Lamp UPC: 748119021584 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.54 Height: 29.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Clear Crystal And Polished Nickel Weight: 10 Product Name: Two Light Table Lamp UPC: 748119021584 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1810 Lamps-Table Lamps - 617146 - Capital Lighting, Inc.
Columbus, OH, USA
D1810 Lamps-Table Lamps
617146
D1810 Lamps-Table Lamps 617146
PRODUCT DETAILS / SPECS Width/Dia: 16.54 Height: 29.13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Clear Crystal And Polished Nickel Weight: 10 Product Name: Two Light Table Lamp UPC: 748119021584 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.54
Height: 29.13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Clear Crystal And Polished Nickel
Weight: 10
Product Name: Two Light Table Lamp
UPC: 748119021584
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617146
Product Name D1810 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details