Capital Lighting, Inc. D1809 Lamps-Table Lamps 617144

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.40 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Crystal And Chrome Weight: 7.8 Product Name: One Light Table Lamp UPC: 748119021607 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.40 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Crystal And Chrome Weight: 7.8 Product Name: One Light Table Lamp UPC: 748119021607 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1809 Lamps-Table Lamps - 617144 - Capital Lighting, Inc.
Columbus, OH, USA
D1809 Lamps-Table Lamps
617144
D1809 Lamps-Table Lamps 617144
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.40 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Crystal And Chrome Weight: 7.8 Product Name: One Light Table Lamp UPC: 748119021607 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.40
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Clear Crystal And Chrome
Weight: 7.8
Product Name: One Light Table Lamp
UPC: 748119021607
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617144
Product Name D1809 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details