Capital Lighting, Inc. D1812 Lamps-Table Lamps 617141

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.54 Height: 31.69 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Crystal Weight: 10.5 Product Name: One Light Table Lamp UPC: 748119021638 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.54 Height: 31.69 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Crystal Weight: 10.5 Product Name: One Light Table Lamp UPC: 748119021638 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1812 Lamps-Table Lamps - 617141 - Capital Lighting, Inc.
Columbus, OH, USA
D1812 Lamps-Table Lamps
617141
D1812 Lamps-Table Lamps 617141
PRODUCT DETAILS / SPECS Width/Dia: 16.54 Height: 31.69 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Crystal Weight: 10.5 Product Name: One Light Table Lamp UPC: 748119021638 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.54
Height: 31.69
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Clear Crystal
Weight: 10.5
Product Name: One Light Table Lamp
UPC: 748119021638
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617141
Product Name D1812 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details