Capital Lighting, Inc. D1813 Lamps-Table Lamps 617140

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome And Crystal Weight: 6 Product Name: One Light Table Lamp UPC: 748119021645 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome And Crystal Weight: 6 Product Name: One Light Table Lamp UPC: 748119021645 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1813 Lamps-Table Lamps - 617140 - Capital Lighting, Inc.
Columbus, OH, USA
D1813 Lamps-Table Lamps
617140
D1813 Lamps-Table Lamps 617140
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome And Crystal Weight: 6 Product Name: One Light Table Lamp UPC: 748119021645 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome And Crystal
Weight: 6
Product Name: One Light Table Lamp
UPC: 748119021645
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617140
Product Name D1813 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details