Capital Lighting, Inc. D1851 Lamps-Table Lamps 617135

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5.72 Product Name: One Light Table Lamp UPC: 748119021836 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5.72 Product Name: One Light Table Lamp UPC: 748119021836 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1851 Lamps-Table Lamps - 617135 - Capital Lighting, Inc.
Columbus, OH, USA
D1851 Lamps-Table Lamps
617135
D1851 Lamps-Table Lamps 617135
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5.72 Product Name: One Light Table Lamp UPC: 748119021836 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tiffany Bronze
Weight: 5.72
Product Name: One Light Table Lamp
UPC: 748119021836
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617135
Product Name D1851 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details